multicomp PRO Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro MC002106

Description
AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro - 45AC5489 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro
45AC5489
Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro 45AC5489
AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5489
Product Name Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.2 SCFM (8.84 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details