multicomp PRO Axial Fan, 40Mm, 12Vdc, 9.4Cfm, 35.03Dba; Supply Voltage Vdc Multicomp Pro MC002105

Description
AXIAL FAN, 40MM, 12VDC, 9.4CFM, 35.03DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.4CFM; Noise Rating:35.03dBA; Power Rating:1.08W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 9.4CFM, 35.03DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.4CFM; Noise Rating:35.03dBA; Power Rating:1.08W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 9.4Cfm, 35.03Dba; Supply Voltage Vdc Multicomp Pro - 45AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 9.4Cfm, 35.03Dba; Supply Voltage Vdc Multicomp Pro
45AC5488
Axial Fan, 40Mm, 12Vdc, 9.4Cfm, 35.03Dba; Supply Voltage Vdc Multicomp Pro 45AC5488
AXIAL FAN, 40MM, 12VDC, 9.4CFM, 35.03DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.4CFM; Noise Rating:35.03dBA; Power Rating:1.08W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 9.4CFM, 35.03DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.4CFM; Noise Rating:35.03dBA; Power Rating:1.08W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5488
Product Name Axial Fan, 40Mm, 12Vdc, 9.4Cfm, 35.03Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details