multicomp PRO Ac Fan, Ball, 120Mm, 2650Rpm, 220V/0.12A; Nominal Rated Voltage Ac Multicomp Pro MC002104

Description
AC FAN, BALL, 120MM, 2650RPM, 220V/0.12A; Nominal Rated Voltage AC:220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:92CFM; Noise Rating:40dBA; Power Rating:18W RoHS Compliant: Yes
Description
AC FAN, BALL, 120MM, 2650RPM, 220V/0.12A; Nominal Rated Voltage AC:220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:92CFM; Noise Rating:40dBA; Power Rating:18W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 120Mm, 2650Rpm, 220V/0.12A; Nominal Rated Voltage Ac Multicomp Pro - 45AC5487 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 120Mm, 2650Rpm, 220V/0.12A; Nominal Rated Voltage Ac Multicomp Pro
45AC5487
Ac Fan, Ball, 120Mm, 2650Rpm, 220V/0.12A; Nominal Rated Voltage Ac Multicomp Pro 45AC5487
AC FAN, BALL, 120MM, 2650RPM, 220V/0.12A; Nominal Rated Voltage AC:220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:92CFM; Noise Rating:40dBA; Power Rating:18W RoHS Compliant: Yes

AC FAN, BALL, 120MM, 2650RPM, 220V/0.12A; Nominal Rated Voltage AC:220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:92CFM; Noise Rating:40dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5487
Product Name Ac Fan, Ball, 120Mm, 2650Rpm, 220V/0.12A; Nominal Rated Voltage Ac Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92 SCFM (156 m³/hr)
Nominal Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 1018793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 98.25 SCFM (167 m³/hr)
Bearings Ball/Roller
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details