multicomp PRO Axial Fan, 60Mm, 12Vdc, 18.6Cfm, 27.7Dba; Supply Voltage Vdc Multicomp Pro MC002103

Description
AXIAL FAN, 60MM, 12VDC, 18.6CFM, 27.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.6CFM; Noise Rating:27.7dBA; Power Rating:3W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 18.6CFM, 27.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.6CFM; Noise Rating:27.7dBA; Power Rating:3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 18.6Cfm, 27.7Dba; Supply Voltage Vdc Multicomp Pro - 45AC5486 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 18.6Cfm, 27.7Dba; Supply Voltage Vdc Multicomp Pro
45AC5486
Axial Fan, 60Mm, 12Vdc, 18.6Cfm, 27.7Dba; Supply Voltage Vdc Multicomp Pro 45AC5486
AXIAL FAN, 60MM, 12VDC, 18.6CFM, 27.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.6CFM; Noise Rating:27.7dBA; Power Rating:3W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 18.6CFM, 27.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.6CFM; Noise Rating:27.7dBA; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5486
Product Name Axial Fan, 60Mm, 12Vdc, 18.6Cfm, 27.7Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.6 SCFM (31.61 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details