The Terminal Block, Barrier, 9Pos, 22-14AWG from Multicomp Pro features a pitch spacing of 9.5mm and is designed to accommodate wire sizes ranging from 14AWG to 22AWG. It has a current rating of 15 Amps and a voltage rating of 300V. The insulation withstands a minimum of 2000V, ensuring reliable performance in various applications. The operating temperature range is from -40°C to +120°C. The terminal block is constructed with a PBT insulating body, brass terminals with tin plating, and a steel screw with nickel plating. This product is RoHS compliant, making it suitable for environmentally conscious projects.
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:9Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 41AC9408 |
| Product Name | Terminal Block, Barrier, 9Pos, 22-14Awg; Pitch Spacing Multicomp Pro |
| North American | 22 to 14 AWG |