multicomp PRO Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro MC002091

Description
TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro - 41AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro
41AC9403
Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro 41AC9403
TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9403
Product Name Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DIN Rail Terminal Blocks - 2787714 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details