multicomp PRO Terminal Block, Barrier, 7Pos, 22-12Awg; Pitch Spacing Multicomp Pro MC002090

Description
TERMINAL BLOCK, BARRIER, 7POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 7POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 7Pos, 22-12Awg; Pitch Spacing Multicomp Pro - 41AC9402 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 22-12Awg; Pitch Spacing Multicomp Pro
41AC9402
Terminal Block, Barrier, 7Pos, 22-12Awg; Pitch Spacing Multicomp Pro 41AC9402
TERMINAL BLOCK, BARRIER, 7POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9402
Product Name Terminal Block, Barrier, 7Pos, 22-12Awg; Pitch Spacing Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.162 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers