multicomp PRO Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Multicomp Pro MC002089

Description
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Multicomp Pro - 41AC9401 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Multicomp Pro
41AC9401
Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Multicomp Pro 41AC9401
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Pitch Spacing:11mm; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9401
Product Name Terminal Block, Barrier, 5Pos, 22-12Awg; Pitch Spacing Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details