multicomp PRO Terminal Block, Barrier, 9Pos, 22-14Awg; Pitch Spacing Multicomp Pro MC002086

Description
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 22-14Awg; Pitch Spacing Multicomp Pro - 41AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 22-14Awg; Pitch Spacing Multicomp Pro
41AC9398
Terminal Block, Barrier, 9Pos, 22-14Awg; Pitch Spacing Multicomp Pro 41AC9398
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9398
Product Name Terminal Block, Barrier, 9Pos, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.022 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers