multicomp PRO Terminal Block, Barrier, 5Pos, 22-14Awg; Pitch Spacing Multicomp Pro MC002084

Description
TERMINAL BLOCK, BARRIER, 5POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 5POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5Pos, 22-14Awg; Pitch Spacing Multicomp Pro - 41AC9396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 22-14Awg; Pitch Spacing Multicomp Pro
41AC9396
Terminal Block, Barrier, 5Pos, 22-14Awg; Pitch Spacing Multicomp Pro 41AC9396
TERMINAL BLOCK, BARRIER, 5POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9396
Product Name Terminal Block, Barrier, 5Pos, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details