multicomp PRO Terminal Block, Barrier, 2Pos, 22-14Awg; Pitch Spacing Multicomp Pro MC002082

Description
TERMINAL BLOCK, BARRIER, 2POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 22-14Awg; Pitch Spacing Multicomp Pro - 41AC9394 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 22-14Awg; Pitch Spacing Multicomp Pro
41AC9394
Terminal Block, Barrier, 2Pos, 22-14Awg; Pitch Spacing Multicomp Pro 41AC9394
TERMINAL BLOCK, BARRIER, 2POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 22-14AWG; Pitch Spacing:10mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9394
Product Name Terminal Block, Barrier, 2Pos, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details