multicomp PRO Terminal Block, Barrier, 3Pos, 30-16Awg; Pitch Spacing Multicomp Pro MC002081

Description
TERMINAL BLOCK, BARRIER, 3POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 30-16Awg; Pitch Spacing Multicomp Pro - 41AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 30-16Awg; Pitch Spacing Multicomp Pro
41AC9393
Terminal Block, Barrier, 3Pos, 30-16Awg; Pitch Spacing Multicomp Pro 41AC9393
TERMINAL BLOCK, BARRIER, 3POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9393
Product Name Terminal Block, Barrier, 3Pos, 30-16Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers