multicomp PRO Terminal Block, Barrier, 2Pos, 30-16Awg; Pitch Spacing Multicomp Pro MC002080

Description
TERMINAL BLOCK, BARRIER, 2POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 30-16Awg; Pitch Spacing Multicomp Pro - 41AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 30-16Awg; Pitch Spacing Multicomp Pro
41AC9392
Terminal Block, Barrier, 2Pos, 30-16Awg; Pitch Spacing Multicomp Pro 41AC9392
TERMINAL BLOCK, BARRIER, 2POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 30-16AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9392
Product Name Terminal Block, Barrier, 2Pos, 30-16Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers