multicomp PRO Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro MC002079

Description
TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro - 41AC9391 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro
41AC9391
Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro 41AC9391
TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 22-12AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AC9391
Product Name Terminal Block, Barrier, 9Pos, 22-12Awg; Pitch Spacing Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers