multicomp PRO Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Multicomp Pro MC002074

Description
TB, WIRE TO BRD, 3POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Multicomp Pro - 37AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Multicomp Pro
37AC8288
Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Multicomp Pro 37AC8288
TB, WIRE TO BRD, 3POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC8288
Product Name Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 18 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.124 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers