multicomp PRO Tb, Wire To Brd, 2Pos, 8Awg; Pitch Spacing Multicomp Pro MC002073

Description
TB, WIRE TO BRD, 2POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 8Awg; Pitch Spacing Multicomp Pro - 37AC8287 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 8Awg; Pitch Spacing Multicomp Pro
37AC8287
Tb, Wire To Brd, 2Pos, 8Awg; Pitch Spacing Multicomp Pro 37AC8287
TB, WIRE TO BRD, 2POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC8287
Product Name Tb, Wire To Brd, 2Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 18 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers