The product is a PCB terminal block designed for wire-to-board applications, featuring two positions and accommodating wire sizes from 8 AWG to 18 AWG. It has a pitch spacing of 6.35 mm and is rated for a maximum current of 35 Amps at 600 Volts. The terminal block can withstand an insulation voltage of at least 2000 Volts AC and has an insulation resistance greater than 2,000 M,Ѷ at 500 Volts DC. It operates effectively within a temperature range of -40°C to +105°C. The terminal block is constructed with a polyamide 66 insulating body and includes tin-plated copper terminals, zinc-plated steel screws, and cage clamps. The recommended stripped wire length for connection is between 10 mm and 11 mm, with a screw torque specification of 9 lb-inch.
TB, WIRE TO BRD, 2POS, 8AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 37AC8285 |
| Product Name | Tb, Wire To Brd, 2Pos, 8Awg; Pitch Spacing Multicomp Pro |
| North American | 18 to 8 AWG |