multicomp PRO Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro MC002069

Description
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro - 37AC8283 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro
37AC8283
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro 37AC8283
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC8283
Product Name Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details