multicomp PRO Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Multicomp Pro MC002068

Description
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Multicomp Pro - 37AC8282 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Multicomp Pro
37AC8282
Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Multicomp Pro 37AC8282
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC8282
Product Name Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers