multicomp PRO Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro MC002067

Description
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Description
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro - 37AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro
37AC8281
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro 37AC8281
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC8281
Product Name Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.211 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details