multicomp PRO Terminal Block, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro MC002063

Description
Terminal Block, Wire To Board, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300VRoHS Compliant: Yes
Datasheet
Description
Terminal Block, Wire To Board, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro - 37AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
37AC8277
Terminal Block, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro 37AC8277
Terminal Block, Wire To Board, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300VRoHS Compliant: Yes

Terminal Block, Wire To Board, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC8277
Product Name Terminal Block, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers