RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0279 |
| Product Name | Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | SMA |