RF COAXIAL, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0277 |
| Product Name | Rf Coaxial, Sma Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | SMA |