multicomp PRO Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002057

Description
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:-; Contact Plating:-; Frequency Max:12.4GHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:-; Contact Plating:-; Frequency Max:12.4GHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0276
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0276
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:-; Contact Plating:-; Frequency Max:12.4GHz; Product Range:- RoHS Compliant: Yes

RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:-; Contact Plating:-; Frequency Max:12.4GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0276
Product Name Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052072-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details