multicomp PRO Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002056

Description
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0275
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0275
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass RoHS Compliant: Yes

RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0275
Product Name Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 5464106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details