multicomp PRO Rf Coaxial, Qma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002055

Description
RF COAXIAL, QMA PLUG, 50 OHM, CABLE; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, QMA PLUG, 50 OHM, CABLE; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Qma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0274 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Qma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0274
Rf Coaxial, Qma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0274
RF COAXIAL, QMA PLUG, 50 OHM, CABLE; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Contact Material:Brass RoHS Compliant: Yes

RF COAXIAL, QMA PLUG, 50 OHM, CABLE; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0274
Product Name Rf Coaxial, Qma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type QMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053403-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
2 suppliers
Coaxial Adapters - 1407606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details