RF COAXIAL, TNC RP PLUG, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0273 |
| Product Name | Rf Coaxial, Tnc Rp Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | TNC |