multicomp PRO Rf Coax Adaptor, Mini Uhf Jack-Uhf Plug; Convert From Coax Type Multicomp Pro MC002053

Description
RF COAX ADAPTOR, MINI UHF JACK-UHF PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Description
RF COAX ADAPTOR, MINI UHF JACK-UHF PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, Mini Uhf Jack-Uhf Plug; Convert From Coax Type Multicomp Pro - 37AC0272 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Mini Uhf Jack-Uhf Plug; Convert From Coax Type Multicomp Pro
37AC0272
Rf Coax Adaptor, Mini Uhf Jack-Uhf Plug; Convert From Coax Type Multicomp Pro 37AC0272
RF COAX ADAPTOR, MINI UHF JACK-UHF PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTOR, MINI UHF JACK-UHF PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0272
Product Name Rf Coax Adaptor, Mini Uhf Jack-Uhf Plug; Convert From Coax Type Multicomp Pro
Connector Type Mini-UHF; UHF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Between Series Adapters - 1053786-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers