RF COAXIAL, UHF JACK, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:300MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0267 |
| Product Name | Rf Coaxial, Uhf Jack, Cable; Connector Type Multicomp Pro |
| Connector Type | UHF |