multicomp PRO Rf Coax Adaptor, Tnc Jack-Sma Plug; Convert From Coax Type Multicomp Pro MC002047

Description
RF COAX ADAPTOR, TNC JACK-SMA PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTOR, TNC JACK-SMA PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, Tnc Jack-Sma Plug; Convert From Coax Type Multicomp Pro - 37AC0266 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Tnc Jack-Sma Plug; Convert From Coax Type Multicomp Pro
37AC0266
Rf Coax Adaptor, Tnc Jack-Sma Plug; Convert From Coax Type Multicomp Pro 37AC0266
RF COAX ADAPTOR, TNC JACK-SMA PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF COAX ADAPTOR, TNC JACK-SMA PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0266
Product Name Rf Coax Adaptor, Tnc Jack-Sma Plug; Convert From Coax Type Multicomp Pro
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051049-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details