multicomp PRO Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002046

Description
RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:7GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:7GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0265 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0265
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0265
RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:7GHz RoHS Compliant: Yes

RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:7GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0265
Product Name Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 554261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Geometry Straight
View Details
RF Connectors - 1057332-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details