The RF Coax Adapter, N Plug to UHF Jack, part number 37AC0262, is designed to facilitate connections between N-type coaxial cables and UHF connectors. This adapter features a straight body style and is constructed with a brass body, ensuring durability and reliability in various applications. The contacts are made of brass with a gold finish, providing good conductivity. The insulator is made of PTFE, which offers excellent thermal and electrical insulation properties. The adapter is RoHS compliant, indicating it meets environmental standards. This product is suitable for engineers looking to convert between these specific coaxial connector types in their projects.
RF COAX ADAPTOR, N PLUG-UHF JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0262 |
| Product Name | Rf Coax Adaptor, N Plug-Uhf Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | UHF |