RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0261 |
| Product Name | Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Gender | Female / Jack |