multicomp PRO Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro MC002041

Description
RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0260
Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0260
RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid, RG402U, Belden 1673A; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0260
Product Name Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 1367721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Connector (RF) Accessories - 1056728-1 - ODG (Origin Data Global)
Specs
Connector Type SMP
View Details
2 suppliers