multicomp PRO Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro MC002040

Description
RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0259 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0259
Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0259
RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes

RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0259
Product Name Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059599-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details