RF COAX ADAPTOR, N TYPE PLUG-PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0256 |
| Product Name | Rf Coax Adaptor, N Type Plug-Plug; Convert From Coax Type Multicomp Pro |
| Gender | Male / Plug |