multicomp PRO Rf Coax Adaptor, N Type Jack-Jack; Convert From Coax Type Multicomp Pro MC002036

Description
RF COAX ADAPTOR, N TYPE JACK-JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTOR, N TYPE JACK-JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, N Type Jack-Jack; Convert From Coax Type Multicomp Pro - 37AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, N Type Jack-Jack; Convert From Coax Type Multicomp Pro
37AC0255
Rf Coax Adaptor, N Type Jack-Jack; Convert From Coax Type Multicomp Pro 37AC0255
RF COAX ADAPTOR, N TYPE JACK-JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF COAX ADAPTOR, N TYPE JACK-JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0255
Product Name Rf Coax Adaptor, N Type Jack-Jack; Convert From Coax Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-1F-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details
RF Connectors - 1046486-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details