multicomp PRO Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002027

Description
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0246 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0246
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0246
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200, Alpha 9848 & MSI-22; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0246
Product Name Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details