RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:TFT-402; Contact Material:Brass; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0244 |
| Product Name | Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Gender | Male / Plug |