multicomp PRO Rf Coaxial, Fme Jack, 50 Ohm, Cable; Connector Type Multicomp Pro MC002023

Description
RF COAXIAL, FME JACK, 50 OHM, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Frequency Max:2GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, FME JACK, 50 OHM, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Frequency Max:2GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Fme Jack, 50 Ohm, Cable; Connector Type Multicomp Pro - 37AC0242 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Fme Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
37AC0242
Rf Coaxial, Fme Jack, 50 Ohm, Cable; Connector Type Multicomp Pro 37AC0242
RF COAXIAL, FME JACK, 50 OHM, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Frequency Max:2GHz RoHS Compliant: Yes

RF COAXIAL, FME JACK, 50 OHM, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0242
Product Name Rf Coaxial, Fme Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type FME
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478008-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
7 suppliers
Coaxial Adapters - 5463282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details