RF COAXIAL, 4.3/10 PLUG, 50 OHM, CABLE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:TFT-402; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 37AC0241 |
| Product Name | Rf Coaxial, 4.3/10 Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Gender | Male / Plug |