multicomp PRO Rf Coax Adaptor, Bnc Plug-Uhf Jack; Convert From Coax Type Multicomp Pro MC002021

Description
RF COAX ADAPTOR, BNC PLUG-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Description
RF COAX ADAPTOR, BNC PLUG-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, Bnc Plug-Uhf Jack; Convert From Coax Type Multicomp Pro - 37AC0240 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Bnc Plug-Uhf Jack; Convert From Coax Type Multicomp Pro
37AC0240
Rf Coax Adaptor, Bnc Plug-Uhf Jack; Convert From Coax Type Multicomp Pro 37AC0240
RF COAX ADAPTOR, BNC PLUG-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF COAX ADAPTOR, BNC PLUG-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 37AC0240
Product Name Rf Coax Adaptor, Bnc Plug-Uhf Jack; Convert From Coax Type Multicomp Pro
Connector Type BNC; UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052076-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details