multicomp PRO Sim Card Conn, 8Pos, Smt; Product Range Multicomp Pro MC002012

Description
SIM CARD CONN, 8POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SIM CARD CONN, 8POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sim Card Conn, 8Pos, Smt; Product Range Multicomp Pro - 37AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Sim Card Conn, 8Pos, Smt; Product Range Multicomp Pro
37AC0859
Sim Card Conn, 8Pos, Smt; Product Range Multicomp Pro 37AC0859
SIM CARD CONN, 8POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SIM CARD CONN, 8POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AC0859
Product Name Sim Card Conn, 8Pos, Smt; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NTSD-WD-11 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 20862767 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details