multicomp PRO Sim Card Conn, 6Pos, Smt; Product Range Multicomp Pro MC002011

Description
SIM CARD CONN, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SIM CARD CONN, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sim Card Conn, 6Pos, Smt; Product Range Multicomp Pro - 37AC0857 - Newark, An Avnet Company
Chicago, IL, United States
Sim Card Conn, 6Pos, Smt; Product Range Multicomp Pro
37AC0857
Sim Card Conn, 6Pos, Smt; Product Range Multicomp Pro 37AC0857
SIM CARD CONN, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SIM CARD CONN, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AC0857
Product Name Sim Card Conn, 6Pos, Smt; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products