Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:42.2mm x 21.2mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon 6.6 (Polyamide 6.6); Pack Quantity:100 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 48AC2001 |
| Product Name | Marker Type Multicomp Pro |