multicomp PRO Cable Tie, 111.5Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001972

Description
CABLE TIE, 111.5MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.5mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 111.5MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.5mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 111.5Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1972 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 111.5Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1972
Cable Tie, 111.5Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1972
CABLE TIE, 111.5MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.5mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

CABLE TIE, 111.5MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:111.5mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1972
Product Name Cable Tie, 111.5Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 4.39 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details