multicomp PRO Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp MC001919

Description
ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes
Description
ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp - 31AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp
31AC6602
Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp 31AC6602
ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31AC6602
Product Name Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp
Length 1.05 inch (26.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details