RF COAXIAL, SMA R/A JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 32AC7854 |
| Product Name | Rf Coaxial, Sma R/a Jack, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Connector Type | SMA |