multicomp PRO Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro MC001914

Description
RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro - 37AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro
37AC0855
Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro 37AC0855
RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0855
Product Name Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details