multicomp PRO Rf Coax, Sma Rp Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro MC001909

Description
RF COAX, SMA RP JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA RP JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Rp Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro - 37AC0850 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Rp Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
37AC0850
Rf Coax, Sma Rp Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro 37AC0850
RF COAX, SMA RP JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA RP JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0850
Product Name Rf Coax, Sma Rp Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1368135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details